Panasonic Film Capacitors ECQ-E2224JB

Description
CAP FILM 0.22UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.22UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2224JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2224JB
Film Capacitors ECQ-E2224JB
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 0.22Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic - 49W1007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.22Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic
49W1007
Capacitor Polyester Film, 0.22Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic 49W1007
CAPACITOR POLYESTER FILM, 0.22UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.22UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECQ-E2224JB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2224JB
Capacitors - Film Capacitors ECQ-E2224JB
CAP FILM 0.22UF 5% 250VDC RADIAL

CAP FILM 0.22UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2224JB 49W1007 ECQ-E2224JB
Product Name Film Capacitors Capacitor Polyester Film, 0.22Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers