Panasonic Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2223KB

Description
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0997
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0997
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECQ-E2223KB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2223KB
Film Capacitors ECQ-E2223KB
CAP FILM 0.022UF 10% 250VDC RAD

CAP FILM 0.022UF 10% 250VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 49W0997 ECQ-E2223KB
Product Name Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MACQRL680 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Ceramic Capacitors - C11CF8R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details