Panasonic Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2223KB.

Description
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 29AC5076 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
29AC5076
Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 29AC5076
CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.022UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):125V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5076
Product Name Capacitor Polyester Film, 0.022Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Thin Film Capacitors - 1761-CSA-140-15MX20MX4-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1855363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details