CAP FILM 1.5UF 5% 250VDC RADIAL
CAPACITOR POLYESTER FILM, 1.5UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 1.5UF 5% 250VDC RADIAL
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECQ-E2155JF | 49W0923 | ECQ-E2155JF |
| Product Name | Capacitors - Film Capacitors | Capacitor Polyester Film, 1.5Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |