Panasonic Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic ECQ-E2154KF.

Description
CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 27AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
27AC4406
Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 27AC4406
CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.15UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4406
Product Name Capacitor Polyester Film, 0.15Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C11CF2R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details