Panasonic Capacitors - Film Capacitors ECQ-E2154JB

Description
CAP FILM 0.15UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 0.15UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2154JB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2154JB
Capacitors - Film Capacitors ECQ-E2154JB
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2154JB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2154JB
Film Capacitors ECQ-E2154JB
CAP FILM 0.15UF 5% 250VDC RADIAL

CAP FILM 0.15UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.15Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0902 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.15Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0902
Film Capacitor, 0.15Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0902
FILM CAPACITOR, 0.15uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.15uF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.15µF; Capacitance Tolerance:± 5%; Voltage(AC):125V; Voltage(DC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2154JB ECQ-E2154JB 49W0902
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 0.15Uf, 250V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details