Panasonic Film Capacitors ECQ-E2125JF

Description
CAP FILM 1.2UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 1.2UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E2125JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2125JF
Film Capacitors ECQ-E2125JF
CAP FILM 1.2UF 5% 250VDC RADIAL

CAP FILM 1.2UF 5% 250VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic - 49W0868 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic
49W0868
Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic 49W0868
FILM CAPACITOR, 1.2UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1.2UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E2125JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E2125JF
Capacitors - Film Capacitors ECQ-E2125JF
CAP FILM 1.2UF 5% 250VDC RADIAL

CAP FILM 1.2UF 5% 250VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2125JF 49W0868 ECQ-E2125JF
Product Name Film Capacitors Film Capacitor, 1.2Uf, 250V, 5%, Radial; Dielectric Type Panasonic Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 1.2 microF 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Ceramic Capacitors - C17AH911J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details