Film Capacitor 0.12uF 250V PET Radial 7.5mm 105C Product overview: ECQ-E2124KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.12uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E2124KF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328551-ECQ-E2124KF
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 150V
Voltage Rating - DC: 250V
Size / Dimension: 0.406" L x 0.236" W (10.30mm x 6.00mm)
Applications: General Purpose
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 100
Mounting: Through Hole
Capacitance: 0.12 µF
Tolerance: ±10%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: ECQE2124KF,EF2124,EF
Base Product Number: ECQ-E2124
RoHS Status: ROHS3 Compliant
CAP FILM 0.12UF 10% 250VDC RAD
CAP FILM 0.12UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM, 0.12UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Qualification:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E2124KF | 1328551-ECQ-E2124KF | ECQ-E2124KF | ECQ-E2124KF | 49W0858 |
| Product Name | 0.12uF 250V Capacitor | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polyester Film, 0.12Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |