Panasonic Capacitors - Film Capacitors ECQ-E2106KF

Description
CAP FILM 10UF 10% 250VDC RADIAL
Datasheet
Description
CAP FILM 10UF 10% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2106KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2106KF
Capacitors - Film Capacitors ECQ-E2106KF
CAP FILM 10UF 10% 250VDC RADIAL

CAP FILM 10UF 10% 250VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E2106KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2106KF
Film Capacitors ECQ-E2106KF
CAP FILM 10UF 10% 250VDC RADIAL

CAP FILM 10UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 10Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0826 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 10Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
49W0826
Capacitor Polyester Film, 10Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic 49W0826
CAPACITOR POLYESTER FILM, 10UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 10UF, 250VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2106KF ECQ-E2106KF 49W0826
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 10Uf, 250Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers