Panasonic Capacitors - Film Capacitors ECQ-E2106JF

Description
CAP FILM 10UF 5% 250VDC RADIAL
Datasheet
Description
CAP FILM 10UF 5% 250VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E2106JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E2106JF
Capacitors - Film Capacitors ECQ-E2106JF
CAP FILM 10UF 5% 250VDC RADIAL

CAP FILM 10UF 5% 250VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 10Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic - 49W0823 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 10Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic
49W0823
Capacitor Polyester Film, 10Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic 49W0823
CAPACITOR POLYESTER FILM, 10UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 10UF, 250VDC, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Voltage(AC):150V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECQ-E2106JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E2106JF
Film Capacitors ECQ-E2106JF
CAP FILM 10UF 5% 250VDC RADIAL

CAP FILM 10UF 5% 250VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E2106JF 49W0823 ECQ-E2106JF
Product Name Capacitors - Film Capacitors Capacitor Polyester Film, 10Uf, 250Vdc, 5%, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers