Win Source Part Number: 1056789-ECQ-E1685KF
Category: Capacitors>Film Capacitors
Series: ECQ-E(F)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 100
Capacitance: 6.8 µF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.024" L x 0.354" W (26.00mm x 9.00mm)
Alternative Parts (Cross-Reference): R60DI46805030K; B32523Q1685K000; B32562J1685K000; B32562H1685K000; ECQ-E2685KF; R60IR46805040KECQ-E1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: EF1685-NDR,EF1685,EC
Base Product Number: ECQ-E1
Film Capacitor 6.8uF 100V PET Radial 10% 105C Product overview: ECQ-E1685KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1685KF can be used for catalog matching and distributor lookup.
CAPACITOR POLYESTER FILM, 6.8UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
CAP FILM 6.8UF 10% 100VDC RADIAL
CAP FILM 6.8UF 10% 100VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1056789-ECQ-E1685KF | 62-ECQ-E1685KF | 49W0727 | ECQ-E1685KF | ECQ-E1685KF |
| Product Name | Capacitors - Film Capacitors | 6.8uF 100V Capacitor | Capacitor Polyester Film, 6.8Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |