Panasonic Film Capacitors ECQ-E1684JF

Description
CAP FILM 0.68UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 0.68UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1684JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1684JF
Film Capacitors ECQ-E1684JF
CAP FILM 0.68UF 5% 100VDC RADIAL

CAP FILM 0.68UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 0.68Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 49W0711 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 100V, 5%, Radial; Dielectric Type Panasonic
49W0711
Film Capacitor, 0.68Uf, 100V, 5%, Radial; Dielectric Type Panasonic 49W0711
FILM CAPACITOR, 0.68UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

FILM CAPACITOR, 0.68UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECQ-E1684JF 49W0711
Product Name Film Capacitors Film Capacitor, 0.68Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PSB302K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1833156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details