Panasonic Film Capacitors ECQ-E1565JF

Description
CAP FILM 5.6UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 5.6UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1565JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1565JF
Film Capacitors ECQ-E1565JF
CAP FILM 5.6UF 5% 100VDC RADIAL

CAP FILM 5.6UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E1565JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E1565JF
Capacitors - Film Capacitors ECQ-E1565JF
CAP FILM 5.6UF 5% 100VDC RADIAL

CAP FILM 5.6UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitor, 5.6Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 49W0691 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 5.6Uf, 100V, 5%, Radial; Dielectric Type Panasonic
49W0691
Film Capacitor, 5.6Uf, 100V, 5%, Radial; Dielectric Type Panasonic 49W0691
FILM CAPACITOR, 5.6UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5.6µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 5.6UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5.6µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1565JF ECQ-E1565JF 49W0691
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 5.6Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 5.6 microF 5.6 microF 5.6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers