Panasonic Capacitors - Film Capacitors ECQ-E1564KF

Description
CAP FILM 0.56UF 10% 100VDC RAD
Datasheet
Description
CAP FILM 0.56UF 10% 100VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1564KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1564KF
Capacitors - Film Capacitors ECQ-E1564KF
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - ECQ-E1564KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1564KF
Film Capacitors ECQ-E1564KF
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film, 0.56Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0685 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.56Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0685
Capacitor Polyester Film, 0.56Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0685
CAPACITOR POLYESTER FILM, 0.56UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.56UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1564KF ECQ-E1564KF 49W0685
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 0.56Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH150K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers