Panasonic Capacitors - Film Capacitors ECQ-E1475JF

Description
Win Source Part Number: 1025469-ECQ-E1475JF Category: Capacitors>Film Capacitors Series: ECQ-E(F) Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 100 Capacitance: 4.7 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm) Alternative Parts (Cross-Reference): MMK22.5475J100D15L4T RAY; B32523-Q1475-J; R60EN44705030K; B32523Q1475K; B32523Q1475K189; MMK22.5475K100D15L4T RAY; R60EN4470AA30KECQE14 75JF; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQE1475JF,P14624 Base Product Number: ECQ-E1
Request a Quote Datasheet
Description
Win Source Part Number: 1025469-ECQ-E1475JF Category: Capacitors>Film Capacitors Series: ECQ-E(F) Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 100 Capacitance: 4.7 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm) Alternative Parts (Cross-Reference): MMK22.5475J100D15L4T RAY; B32523-Q1475-J; R60EN44705030K; B32523Q1475K; B32523Q1475K189; MMK22.5475K100D15L4T RAY; R60EN4470AA30KECQE14 75JF; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQE1475JF,P14624 Base Product Number: ECQ-E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1025469-ECQ-E1475JF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1025469-ECQ-E1475JF
Capacitors - Film Capacitors 1025469-ECQ-E1475JF
Win Source Part Number: 1025469-ECQ-E1475JF Category: Capacitors>Film Capacitors Series: ECQ-E(F) Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.709" (18.00mm) Standard Package: 100 Capacitance: 4.7 µF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm) Alternative Parts (Cross-Reference): MMK22.5475J100D15L4T RAY; B32523-Q1475-J; R60EN44705030K; B32523Q1475K; B32523Q1475K189; MMK22.5475K100D15L4T RAY; R60EN4470AA30KECQE14 75JF; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: Panasonic Electronic Components Other Names: ECQE1475JF,P14624 Base Product Number: ECQ-E1

Win Source Part Number: 1025469-ECQ-E1475JF
Category: Capacitors>Film Capacitors
Series: ECQ-E(F)
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.709" (18.00mm)
Standard Package: 100
Capacitance: 4.7 µF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.024" L x 0.295" W (26.00mm x 7.50mm)
Alternative Parts (Cross-Reference): MMK22.5475J100D15L4TRAY; B32523-Q1475-J; R60EN44705030K; B32523Q1475K; B32523Q1475K189; MMK22.5475K100D15L4TRAY; R60EN4470AA30KECQE1475JF;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: Panasonic Electronic Components
Other Names: ECQE1475JF,P14624
Base Product Number: ECQ-E1

Buy Now Datasheet
Singapore, Singapore
4.7uF 100V Capacitor
62-ECQ-E1475JF
4.7uF 100V Capacitor 62-ECQ-E1475JF
Film Capacitor 4.7uF 100V PET 5% Radial 22.5mm 105C Bulk Product overview: ECQ-E1475JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1475JF can be used for catalog matching and distributor lookup.

Film Capacitor 4.7uF 100V PET 5% Radial 22.5mm 105C Bulk Product overview: ECQ-E1475JF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E1475JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECQ-E1475JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1475JF
Film Capacitors ECQ-E1475JF
CAP FILM 4.7UF 5% 100VDC RADIAL

CAP FILM 4.7UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 4.7Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 49W0659 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4.7Uf, 100V, 5%, Radial; Dielectric Type Panasonic
49W0659
Film Capacitor, 4.7Uf, 100V, 5%, Radial; Dielectric Type Panasonic 49W0659
FILM CAPACITOR, 4.7UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4.7UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1025469-ECQ-E1475JF 62-ECQ-E1475JF ECQ-E1475JF 49W0659
Product Name Capacitors - Film Capacitors 4.7uF 100V Capacitor Film Capacitors Film Capacitor, 4.7Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Paper Film Capacitors - 105PPA700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1725803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details