Panasonic Capacitors - Film Capacitors ECQ-E1395KF

Description
CAP FILM 3.9UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 3.9UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1395KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1395KF
Capacitors - Film Capacitors ECQ-E1395KF
CAP FILM 3.9UF 10% 100VDC RADIAL

CAP FILM 3.9UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E1395KF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1395KF
Film Capacitors ECQ-E1395KF
CAP FILM 3.9UF 10% 100VDC RADIAL

CAP FILM 3.9UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film, 3.9Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic - 49W0632 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 3.9Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
49W0632
Capacitor Polyester Film, 3.9Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic 49W0632
CAPACITOR POLYESTER FILM, 3.9UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 3.9UF, 100VDC, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1395KF ECQ-E1395KF 49W0632
Product Name Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film, 3.9Uf, 100Vdc, 10%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PPS700K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details