Panasonic Capacitors - Film Capacitors ECQ-E1395JF

Description
CAP FILM 3.9UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 3.9UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - ECQ-E1395JF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECQ-E1395JF
Capacitors - Film Capacitors ECQ-E1395JF
CAP FILM 3.9UF 5% 100VDC RADIAL

CAP FILM 3.9UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - ECQ-E1395JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1395JF
Film Capacitors ECQ-E1395JF
CAP FILM 3.9UF 5% 100VDC RADIAL

CAP FILM 3.9UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 3.9Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 49W0628 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.9Uf, 100V, 5%, Radial; Dielectric Type Panasonic
49W0628
Film Capacitor, 3.9Uf, 100V, 5%, Radial; Dielectric Type Panasonic 49W0628
FILM CAPACITOR, 3.9UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3.9UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1395JF ECQ-E1395JF 49W0628
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitor, 3.9Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details