Panasonic Film Capacitors ECQ-E1335JF

Description
CAP FILM 3.3UF 5% 100VDC RADIAL
Datasheet
Description
CAP FILM 3.3UF 5% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECQ-E1335JF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECQ-E1335JF
Film Capacitors ECQ-E1335JF
CAP FILM 3.3UF 5% 100VDC RADIAL

CAP FILM 3.3UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECQ-E1335JF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
ECQ-E1335JF
Capacitors - Film Capacitors ECQ-E1335JF
CAP FILM 3.3UF 5% 100VDC RADIAL

CAP FILM 3.3UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitor, 3.3Uf, 100V, 5%, Radial; Dielectric Type Panasonic - 49W0592 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 3.3Uf, 100V, 5%, Radial; Dielectric Type Panasonic
49W0592
Film Capacitor, 3.3Uf, 100V, 5%, Radial; Dielectric Type Panasonic 49W0592
FILM CAPACITOR, 3.3UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 3.3UF, 100V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECQ-E1335JF ECQ-E1335JF 49W0592
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 3.3Uf, 100V, 5%, Radial; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details