Cap Film 0.001uF 1000V PET 10% (15.5 X 6 X 11mm) Radial 12.5mm 105C Bulk Product overview: ECQ-E10102KF from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 1000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECQ-E10102KF can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773617-ECQ-E10102KF
Series: ECQ-E(F)
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 125V
Voltage Rating - DC: 1000V (1kV)
Applications: General
Capacitance: 1000pF
Tolerance: ±10%
Lead Spacing: 0.492" (12.50mm)
Dielectric Material: Polyester, Metallized
Family Name: ECQE(F)
Categories: Capacitors
Dimension: 0.610" L x 0.236" W (15.50mm x 6.00mm)
Height - Seated (Maximum): 0.472" (12.00mm)
Alternative Parts (Cross-Reference): ECQE10102KF6; ECQE10102KF3; ECQE10102KFW; ECQE10102KFB;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
CAP FILM 1000PF 10% 1KVDC RADIAL
ECQE(F), Met Polyester Film Cap Radial L RoHS Compliant: Yes
CAP FILM 1000PF 10% 1KVDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECQ-E10102KF | 773617-ECQ-E10102KF | ECQ-E10102KF | 49W0003 | ECQ-E10102KF |
| Product Name | 0.001uF 1000V Capacitor | Film Capacitors - ECQ-E10102KF | Film Capacitors | Ecqe(F), Met Polyester Film Cap Radial L Rohs Compliant Panasonic | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |