Panasonic Film Capacitors ECPU1C334MA5

Description
Panasonic ECPU1C334MA5
Request a Quote Datasheet
Description
Panasonic ECPU1C334MA5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270360
Film Capacitors 7270360
Panasonic ECPU1C334MA5

Panasonic ECPU1C334MA5

Supplier's Site
Film Capacitors - 9230376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230376
Film Capacitors 9230376
Panasonic ECPU1C334MA5

Panasonic ECPU1C334MA5

Supplier's Site
Film Capacitors - 7270360P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270360P
Film Capacitors 7270360P
Panasonic ECPU1C334MA5

Panasonic ECPU1C334MA5

Supplier's Site
Cap, Film, Acrylic, 0.33Uf, 16V, 1206; Dielectric Type Panasonic - 62W6541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Acrylic, 0.33Uf, 16V, 1206; Dielectric Type Panasonic
62W6541
Cap, Film, Acrylic, 0.33Uf, 16V, 1206; Dielectric Type Panasonic 62W6541
CAP, FILM, ACRYLIC, 0.33UF, 16V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, ACRYLIC, 0.33UF, 16V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.33Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic - 47AC4509 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
47AC4509
Cap, 0.33Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic 47AC4509
CAP, 0.33µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.33µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.33µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.33µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270360 7270360P 62W6541 47AC4509
Product Name Film Capacitors Film Capacitors Cap, Film, Acrylic, 0.33Uf, 16V, 1206; Dielectric Type Panasonic Cap, 0.33Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers