Panasonic Cap, 0.15Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic ECPU1C154MA5

Description
CAP, 0.15µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.15µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes
Datasheet
Description
CAP, 0.15µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.15µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.15Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic - 47AC4507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.15Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic
47AC4507
Cap, 0.15Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic 47AC4507
CAP, 0.15µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.15µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

CAP, 0.15µF, 16V, 20%, ACRYLIC, 1206; Capacitance:0.15µF; Voltage Rating:16V; Capacitor Dielectric Type:Acrylic; Capacitance Tolerance:± 20%; Product Range:ECPU(A) Series; Capacitor Case Style:1206 [3216 Metric]; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Film, Acrylic, 0.15Uf, 16V, 1206; Dielectric Type Panasonic - 62W6539 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Acrylic, 0.15Uf, 16V, 1206; Dielectric Type Panasonic
62W6539
Cap, Film, Acrylic, 0.15Uf, 16V, 1206; Dielectric Type Panasonic 62W6539
CAP, FILM, ACRYLIC, 0.15UF, 16V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

CAP, FILM, ACRYLIC, 0.15UF, 16V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 47AC4507 62W6539
Product Name Cap, 0.15Μf, 16V, 20%, Acrylic, 1206; Capacitance Panasonic Cap, Film, Acrylic, 0.15Uf, 16V, 1206; Dielectric Type Panasonic
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Acrylic Metallized Acrylic Stacked
Capacitance Range 0.1500 microF 0.1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1733431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details