Panasonic 0.68UF Capacitor ECP-U1E684KB5

Description
CAP FILM 0.68UF 10% 25VDC 1206 Product overview: ECP-U1E684KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E684KB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.68UF 10% 25VDC 1206 Product overview: ECP-U1E684KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E684KB5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.68UF Capacitor
62-ECP-U1E684KB5
0.68UF Capacitor 62-ECP-U1E684KB5
CAP FILM 0.68UF 10% 25VDC 1206 Product overview: ECP-U1E684KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E684KB5 can be used for catalog matching and distributor lookup.

CAP FILM 0.68UF 10% 25VDC 1206 Product overview: ECP-U1E684KB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1E684KB5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECP-U1E684KB5 - 1035797-ECP-U1E684KB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECP-U1E684KB5
1035797-ECP-U1E684KB5
Film Capacitors - ECP-U1E684KB5 1035797-ECP-U1E684KB5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035797-ECP-U1E684KB 5 Packaging: Reel - TR Termination: Solder Pads Voltage Rating - DC: 25V Applications: General Purpose Height - Seated (Max): 0.055" (1.40mm) Mounting: SMD (SMT) Capacitance: 0.68μF Tolerance: ±10% Dielectric Material: Acrylic, Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035797-ECP-U1E684KB5
Packaging: Reel - TR
Termination: Solder Pads
Voltage Rating - DC: 25V
Applications: General Purpose
Height - Seated (Max): 0.055" (1.40mm)
Mounting: SMD (SMT)
Capacitance: 0.68μF
Tolerance: ±10%
Dielectric Material: Acrylic, Metallized
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECP-U1E684KB5 1035797-ECP-U1E684KB5
Product Name 0.68UF Capacitor Film Capacitors - ECP-U1E684KB5
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 0.6800 microF 0.6800 microF
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details