Panasonic SMD 680nF 16V Capacitor ECP-U1C684MA5

Description
680nF 16V 20% PPS Film Capacitor 1206 SMD Product overview: ECP-U1C684MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C684MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
680nF 16V 20% PPS Film Capacitor 1206 SMD Product overview: ECP-U1C684MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C684MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 680nF 16V Capacitor
62-ECP-U1C684MA5
SMD 680nF 16V Capacitor 62-ECP-U1C684MA5
680nF 16V 20% PPS Film Capacitor 1206 SMD Product overview: ECP-U1C684MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C684MA5 can be used for catalog matching and distributor lookup.

680nF 16V 20% PPS Film Capacitor 1206 SMD Product overview: ECP-U1C684MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C684MA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206; Dielectric Type Panasonic - 25M9107 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206; Dielectric Type Panasonic
25M9107
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206; Dielectric Type Panasonic 25M9107
CAPACITOR PPS FILM, 0.68UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.68UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic - 01X0721 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic
01X0721
Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic 01X0721
CAPACITOR PPS FILM, 0.68UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.68UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.68µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECP-U1C684MA5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECP-U1C684MA5
Film Capacitors ECP-U1C684MA5
CAP FILM 0.68UF 20% 16VDC 1206

CAP FILM 0.68UF 20% 16VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors ECP-U1C684MA5
CAP FILM 0.68UF 20% 16VDC 1206

CAP FILM 0.68UF 20% 16VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECP-U1C684MA5 25M9107 01X0721 ECP-U1C684MA5 ECP-U1C684MA5
Product Name SMD 680nF 16V Capacitor Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206; Dielectric Type Panasonic Capacitor Pps Film, 0.68Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers