Panasonic SMD 16V 220nF Capacitor ECP-U1C224MA5

Description
16V 220nF 20% 1206 PPS Film Capacitor, SMD Product overview: ECP-U1C224MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C224MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16V 220nF 20% 1206 PPS Film Capacitor, SMD Product overview: ECP-U1C224MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C224MA5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 220nF Capacitor
62-ECP-U1C224MA5
SMD 16V 220nF Capacitor 62-ECP-U1C224MA5
16V 220nF 20% 1206 PPS Film Capacitor, SMD Product overview: ECP-U1C224MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C224MA5 can be used for catalog matching and distributor lookup.

16V 220nF 20% 1206 PPS Film Capacitor, SMD Product overview: ECP-U1C224MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 220nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 220nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C224MA5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECP-U1C224MA5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECP-U1C224MA5
Film Capacitors ECP-U1C224MA5
CAP FILM 0.22UF 20% 16VDC 1206

CAP FILM 0.22UF 20% 16VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors ECP-U1C224MA5
CAP FILM 0.22UF 20% 16VDC 1206

CAP FILM 0.22UF 20% 16VDC 1206

Supplier's Site
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic - 25M9104 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic
25M9104
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic 25M9104
CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECP-U1C224MA5 ECP-U1C224MA5 ECP-U1C224MA5 25M9104
Product Name SMD 16V 220nF Capacitor Film Capacitors Capacitors - Film Capacitors Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N220J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers