Panasonic Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic ECP-U1C224MA5.

Description
CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic - 29AC5069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic
29AC5069
Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic 29AC5069
CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.22UF, 16V, 20%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.22µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5069
Product Name Capacitor Pps Film, 0.22Uf, 16V, 20%, 1206; Dielectric Type Panasonic
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized Acrylic Stacked
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPB250K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details