Film Capacitor 100nF 16V 20% 0805 SMD PPS Product overview: ECP-U1C104MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100nF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100nF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECP-U1C104MA5 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 16VDC 0805
CAP FILM 0.1UF 20% 16VDC 0805
CAP FILM 0.1UF 20% 16VDC 0805
CAPACITOR PPS FILM, 0.1UF, 16V, 20%, 0805; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECP-U1C104MA5 | ECP-U1C104MA5 | ECP-U1C104MA5 | ECP-U1C104MA5 | 25M9101 |
| Product Name | SMD 100nF 16V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Pps Film, 0.1Uf, 16V, 20%, 0805; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |