Panasonic 100uF 400V 690mA Capacitor ECO-S2GB101CA

Description
100uF 400V Aluminum Electrolytic Cap, 1.658R ESR, 690mA Ripple Product overview: ECO-S2GB101CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2GB101CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 400V Aluminum Electrolytic Cap, 1.658R ESR, 690mA Ripple Product overview: ECO-S2GB101CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2GB101CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 400V 690mA Capacitor
58-ECO-S2GB101CA
100uF 400V 690mA Capacitor 58-ECO-S2GB101CA
100uF 400V Aluminum Electrolytic Cap, 1.658R ESR, 690mA Ripple Product overview: ECO-S2GB101CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2GB101CA can be used for catalog matching and distributor lookup.

100uF 400V Aluminum Electrolytic Cap, 1.658R ESR, 690mA Ripple Product overview: ECO-S2GB101CA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 690mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 690mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2GB101CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECO-S2GB101CA - 769412-ECO-S2GB101CA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2GB101CA
769412-ECO-S2GB101CA
Aluminum Capacitors - ECO-S2GB101CA 769412-ECO-S2GB101CA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 769412-ECO-S2GB101CA Series: TS-HB Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 105°C Package: Radial, Can - Snap-In Voltage Rating: 400V Applications: General Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 1.658 Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: TS-HB Categories: Capacitors Dimension: 0.984" Dia (25.00mm) Ripple Current - Low Frequency: 690mA @ 120Hz Ripple Current - High Frequency: 786.6mA @ 100kHz Height - Seated (Maximum): 0.984" (25.00mm) Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 769412-ECO-S2GB101CA
Series: TS-HB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 105°C
Package: Radial, Can - Snap-In
Voltage Rating: 400V
Applications: General
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 1.658 Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: TS-HB
Categories: Capacitors
Dimension: 0.984" Dia (25.00mm)
Ripple Current - Low Frequency: 690mA @ 120Hz
Ripple Current - High Frequency: 786.6mA @ 100kHz
Height - Seated (Maximum): 0.984" (25.00mm)
Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2GB101CA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2GB101CA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2GB101CA
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-ECO-S2GB101CA 769412-ECO-S2GB101CA ECO-S2GB101CA
Product Name 100uF 400V 690mA Capacitor Aluminum Capacitors - ECO-S2GB101CA Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers