Panasonic Aluminum Capacitors - ECO-S2DP391BA ECO-S2DP391BA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033930-ECO-S2DP391B A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Mounting: Through Hole Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar ESR: 468 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 1.68A @ 120Hz Ripple Current - High Frequency: 2.352A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033930-ECO-S2DP391B A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Mounting: Through Hole Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar ESR: 468 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 1.68A @ 120Hz Ripple Current - High Frequency: 2.352A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECO-S2DP391BA - 1033930-ECO-S2DP391BA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2DP391BA
1033930-ECO-S2DP391BA
Aluminum Capacitors - ECO-S2DP391BA 1033930-ECO-S2DP391BA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1033930-ECO-S2DP391B A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.181" (30.00mm) Mounting: Through Hole Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar ESR: 468 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 1.68A @ 120Hz Ripple Current - High Frequency: 2.352A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1033930-ECO-S2DP391BA
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 1.181" (30.00mm)
Mounting: Through Hole
Capacitance: 390μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
ESR: 468 mOhm @ 120Hz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 1.68A @ 120Hz
Ripple Current - High Frequency: 2.352A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
390uF 200V 1.68A Capacitor
58-ECO-S2DP391BA
390uF 200V 1.68A Capacitor 58-ECO-S2DP391BA
390uF 200V Al Electrolytic Capacitor, 468mR ESR, 1.68A Ripple Product overview: ECO-S2DP391BA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 200V, 1.68A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 200V, 1.68A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DP391BA can be used for catalog matching and distributor lookup.

390uF 200V Al Electrolytic Capacitor, 468mR ESR, 1.68A Ripple Product overview: ECO-S2DP391BA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390uF, 200V, 1.68A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390uF, 200V, 1.68A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S2DP391BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2DP391BA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2DP391BA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2DP391BA
CAP ALUM 390UF 20% 200V SNAP

CAP ALUM 390UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1033930-ECO-S2DP391BA 58-ECO-S2DP391BA ECO-S2DP391BA
Product Name Aluminum Capacitors - ECO-S2DP391BA 390uF 200V 1.68A Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers