Panasonic Aluminum Capacitors - ECO-S2DB152DA ECO-S2DB152DA

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032647-ECO-S2DB152D A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 155 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.5A @ 120Hz Ripple Current - High Frequency: 2.85A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032647-ECO-S2DB152D A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 155 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.5A @ 120Hz Ripple Current - High Frequency: 2.85A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - ECO-S2DB152DA - 1032647-ECO-S2DB152DA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S2DB152DA
1032647-ECO-S2DB152DA
Aluminum Capacitors - ECO-S2DB152DA 1032647-ECO-S2DB152DA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1032647-ECO-S2DB152D A Packaging: Bulk Voltage Rating: 200V Applications: General Purpose Height - Seated (Max): 1.969" (50.00mm) Mounting: Through Hole Capacitance: 1500μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar ESR: 155 mOhm @ 120Hz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can - Snap-In Ripple Current - Low Frequency: 2.5A @ 120Hz Ripple Current - High Frequency: 2.85A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1032647-ECO-S2DB152DA
Packaging: Bulk
Voltage Rating: 200V
Applications: General Purpose
Height - Seated (Max): 1.969" (50.00mm)
Mounting: Through Hole
Capacitance: 1500μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
ESR: 155 mOhm @ 120Hz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can - Snap-In
Ripple Current - Low Frequency: 2.5A @ 120Hz
Ripple Current - High Frequency: 2.85A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2DB152DA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2DB152DA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2DB152DA
CAP ALUM 1500UF 20% 200V SNAP

CAP ALUM 1500UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1032647-ECO-S2DB152DA ECO-S2DB152DA
Product Name Aluminum Capacitors - ECO-S2DB152DA Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P900HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details