Panasonic Capacitors - Aluminum Electrolytic Capacitors ECO-S2AP682EA

Description
CAP ALUM 6800UF 20% 100V SNAP
Description
CAP ALUM 6800UF 20% 100V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - ECO-S2AP682EA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECO-S2AP682EA
Capacitors - Aluminum Electrolytic Capacitors ECO-S2AP682EA
CAP ALUM 6800UF 20% 100V SNAP

CAP ALUM 6800UF 20% 100V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor 6800Uf 100V 20%, Snap-In; Capacitance Panasonic - 01M7518 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf 100V 20%, Snap-In; Capacitance Panasonic
01M7518
Aluminum Electrolytic Capacitor 6800Uf 100V 20%, Snap-In; Capacitance Panasonic 01M7518
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF 100V 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF 100V 20%, SNAP-IN; Capacitance:6800µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECO-S2AP682EA 01M7518
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf 100V 20%, Snap-In; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Snap-In
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details