Panasonic 2700UF 50V Capacitor ECO-S1HP272AA

Description
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk Product overview: ECO-S1HP272AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S1HP272AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk Product overview: ECO-S1HP272AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S1HP272AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2700UF 50V Capacitor
58-ECO-S1HP272AA
2700UF 50V Capacitor 58-ECO-S1HP272AA
CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk Product overview: ECO-S1HP272AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S1HP272AA can be used for catalog matching and distributor lookup.

CAP ALUM 2700UF 20% 50V SNAP / Cap Aluminum Lytic 2700uF 50V 20% (20 X 30mm) Snap-In 10mm 0.123 Ohm 2520mA 2000h 85°C Bulk Product overview: ECO-S1HP272AA from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECO-S1HP272AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - ECO-S1HP272AA - 791126-ECO-S1HP272AA - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - ECO-S1HP272AA
791126-ECO-S1HP272AA
Aluminum Capacitors - ECO-S1HP272AA 791126-ECO-S1HP272AA
Manufacturer: Panasonic Electronic Components Win Source Part Number: 791126-ECO-S1HP272AA Series: TS-UP Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - Snap-In Applications: General Capacitance: 2700μF Tolerance: ±20% Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 123 mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Part Status: Obsolete(EOL) Family Name: TS-UP Categories: Capacitors Dimension: 0.787" Dia (20.00mm) Ripple Current - Low Frequency: 2.52A @ 120Hz Ripple Current - High Frequency: 2.898A @ 100kHz Height - Seated (Maximum): 1.181" (30.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): LP4-50V272MS2; LP4-50V272MS1; MALIEYH07LV427H42K; MALIEYH07LV427H02K ; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 791126-ECO-S1HP272AA
Series: TS-UP
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - Snap-In
Applications: General
Capacitance: 2700μF
Tolerance: ±20%
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 123 mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Part Status: Obsolete(EOL)
Family Name: TS-UP
Categories: Capacitors
Dimension: 0.787" Dia (20.00mm)
Ripple Current - Low Frequency: 2.52A @ 120Hz
Ripple Current - High Frequency: 2.898A @ 100kHz
Height - Seated (Maximum): 1.181" (30.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): LP4-50V272MS2; LP4-50V272MS1; MALIEYH07LV427H42K; MALIEYH07LV427H02K ;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 58-ECO-S1HP272AA 791126-ECO-S1HP272AA
Product Name 2700UF 50V Capacitor Aluminum Capacitors - ECO-S1HP272AA
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details