Panasonic 3300PF Capacitor ECK-ATS332ME

Description
CAP CER 3300PF 440VAC Y5U RADIAL Product overview: ECK-ATS332ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-ATS332ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 3300PF 440VAC Y5U RADIAL Product overview: ECK-ATS332ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-ATS332ME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300PF Capacitor
60-ECK-ATS332ME
3300PF Capacitor 60-ECK-ATS332ME
CAP CER 3300PF 440VAC Y5U RADIAL Product overview: ECK-ATS332ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-ATS332ME can be used for catalog matching and distributor lookup.

CAP CER 3300PF 440VAC Y5U RADIAL Product overview: ECK-ATS332ME from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECK-ATS332ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ECK-ATS332ME - 1035786-ECK-ATS332ME - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECK-ATS332ME
1035786-ECK-ATS332ME
Ceramic Capacitors - ECK-ATS332ME 1035786-ECK-ATS332ME
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035786-ECK-ATS332ME Packaging: Bulk Voltage Rating: 440VAC Applications: Safety Height - Seated (Max): 0.650" (16.50mm) Mounting: Through Hole Capacitance: 3300pF Tolerance: ±20% Temperature Coefficient: Y5U (E) Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Dimension: 0.492" Dia (12.50mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035786-ECK-ATS332ME
Packaging: Bulk
Voltage Rating: 440VAC
Applications: Safety
Height - Seated (Max): 0.650" (16.50mm)
Mounting: Through Hole
Capacitance: 3300pF
Tolerance: ±20%
Temperature Coefficient: Y5U (E)
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Dimension: 0.492" Dia (12.50mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - ECK-ATS332ME - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ECK-ATS332ME
Ceramic Capacitors ECK-ATS332ME
CAP CER 3300PF 440VAC Y5U RADIAL

CAP CER 3300PF 440VAC Y5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-ECK-ATS332ME 1035786-ECK-ATS332ME ECK-ATS332ME
Product Name 3300PF Capacitor Ceramic Capacitors - ECK-ATS332ME Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
WVAC 440 volts 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details