| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | P9551-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose; High Voltage Capacitor |
| Operating Temperature | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |