Panasonic SMD 10uF 25V Capacitor ECJ4YF1E106Z

Description
Cap Ceramic 10uF 25V Y5V -20% to 80% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YF1E106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YF1E106Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 25V Y5V -20% to 80% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YF1E106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YF1E106Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V Capacitor
60-ECJ4YF1E106Z
SMD 10uF 25V Capacitor 60-ECJ4YF1E106Z
Cap Ceramic 10uF 25V Y5V -20% to 80% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YF1E106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YF1E106Z can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 25V Y5V -20% to 80% Pad SMD 1210 85°C Low ESR T/R Product overview: ECJ4YF1E106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ4YF1E106Z can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ4YF1E106Z - 753027-ECJ4YF1E106Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ4YF1E106Z
753027-ECJ4YF1E106Z
Ceramic Capacitors - ECJ4YF1E106Z 753027-ECJ4YF1E106Z
Manufacturer: Panasonic Win Source Part Number: 753027-ECJ4YF1E106Z Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: 1210 Reference Date Code: 2004 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753027-ECJ4YF1E106Z
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Reference case: 1210
Reference Date Code: 2004
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ4YF1E106Z 753027-ECJ4YF1E106Z
Product Name SMD 10uF 25V Capacitor Ceramic Capacitors - ECJ4YF1E106Z
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details