Panasonic SMD 10uF 10V Capacitor ECJ3YF1A106Z

Description
Cap Ceramic 10uF 10V Y5V -20% to 80% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YF1A106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YF1A106Z can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 10uF 10V Y5V -20% to 80% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YF1A106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YF1A106Z can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V Capacitor
60-ECJ3YF1A106Z
SMD 10uF 10V Capacitor 60-ECJ3YF1A106Z
Cap Ceramic 10uF 10V Y5V -20% to 80% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YF1A106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YF1A106Z can be used for catalog matching and distributor lookup.

Cap Ceramic 10uF 10V Y5V -20% to 80% Pad SMD 1206 85°C Low ESR T/R Product overview: ECJ3YF1A106Z from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ3YF1A106Z can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - ECJ3YF1A106Z - 730705-ECJ3YF1A106Z - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ3YF1A106Z
730705-ECJ3YF1A106Z
Ceramic Capacitors - ECJ3YF1A106Z 730705-ECJ3YF1A106Z
Manufacturer: Panasonic Win Source Part Number: 730705-ECJ3YF1A106Z Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 730705-ECJ3YF1A106Z
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-ECJ3YF1A106Z 730705-ECJ3YF1A106Z
Product Name SMD 10uF 10V Capacitor Ceramic Capacitors - ECJ3YF1A106Z
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers