Panasonic 220PF 50V Capacitor ECJ-TVC1H221K

Description
CAP ARRAY 220PF 50V NP0 0805 Product overview: ECJ-TVC1H221K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-TVC1H221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 220PF 50V NP0 0805 Product overview: ECJ-TVC1H221K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-TVC1H221K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220PF 50V Capacitor
57-ECJ-TVC1H221K
220PF 50V Capacitor 57-ECJ-TVC1H221K
CAP ARRAY 220PF 50V NP0 0805 Product overview: ECJ-TVC1H221K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-TVC1H221K can be used for catalog matching and distributor lookup.

CAP ARRAY 220PF 50V NP0 0805 Product overview: ECJ-TVC1H221K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-TVC1H221K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - ECJ-TVC1H221K - 1002930-ECJ-TVC1H221K - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - ECJ-TVC1H221K
1002930-ECJ-TVC1H221K
Capacitor Networks, Arrays - ECJ-TVC1H221K 1002930-ECJ-TVC1H221K
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1002930-ECJ-TVC1H221 K Packaging: Cut Reel Voltage Rating: 50V Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Capacitance: 220pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Dielectric Material: Ceramic Circuit Type: Isolated Number of Capacitors: 4 Categories: Capacitors Status: Obsolete(EOL) Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1002930-ECJ-TVC1H221K
Packaging: Cut Reel
Voltage Rating: 50V
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Capacitance: 220pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Dielectric Material: Ceramic
Circuit Type: Isolated
Number of Capacitors: 4
Categories: Capacitors
Status: Obsolete(EOL)
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 57-ECJ-TVC1H221K 1002930-ECJ-TVC1H221K
Product Name 220PF 50V Capacitor Capacitor Networks, Arrays - ECJ-TVC1H221K
Configuration / Form Factor Leaded Capacitor
Capacitance Range 2.20E-4 microF 2.20E-4 microF
WVDC 50 volts 50 volts
Packing Method Cut Reel Tape Reel; Cut Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers