Panasonic 680PF 50V Capacitor ECJ-RVB1H681M

Description
CAP ARRAY 680PF 50V X7R 1206 Product overview: ECJ-RVB1H681M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVB1H681M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ARRAY 680PF 50V X7R 1206 Product overview: ECJ-RVB1H681M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVB1H681M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680PF 50V Capacitor
57-ECJ-RVB1H681M
680PF 50V Capacitor 57-ECJ-RVB1H681M
CAP ARRAY 680PF 50V X7R 1206 Product overview: ECJ-RVB1H681M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVB1H681M can be used for catalog matching and distributor lookup.

CAP ARRAY 680PF 50V X7R 1206 Product overview: ECJ-RVB1H681M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 50V, Capacitor Networks, Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 57-ECJ-RVB1H681M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Networks, Arrays - ECJ-RVB1H681M - 759996-ECJ-RVB1H681M - Win Source Electronics
Laguna Hills, CA, United States
Capacitor Networks, Arrays - ECJ-RVB1H681M
759996-ECJ-RVB1H681M
Capacitor Networks, Arrays - ECJ-RVB1H681M 759996-ECJ-RVB1H681M
Manufacturer: Panasonic Electronic Components Win Source Part Number: 759996-ECJ-RVB1H681M Series: ECJ-R Packaging: Reel package Package: 1206 (3216 Metric) Mounting: SMD Capacitance: 680pF Tolerance: ±20% Temperature Coefficient: X7R Dielectric Material: Ceramic Circuit Type: Isolated Part Status: Obsolete(EOL) Number of Capacitors: 4 Family Name: ECJR Categories: Capacitors Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Maximum): 0.037" (0.95mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): GNM314R71H681MD01D; NCA1206X7R681M50TRPF ; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 759996-ECJ-RVB1H681M
Series: ECJ-R
Packaging: Reel package
Package: 1206 (3216 Metric)
Mounting: SMD
Capacitance: 680pF
Tolerance: ±20%
Temperature Coefficient: X7R
Dielectric Material: Ceramic
Circuit Type: Isolated
Part Status: Obsolete(EOL)
Number of Capacitors: 4
Family Name: ECJR
Categories: Capacitors
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Maximum): 0.037" (0.95mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): GNM314R71H681MD01D; NCA1206X7R681M50TRPF;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Capacitor Networks, Arrays - ECJ-RVB1H681M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Capacitor Networks, Arrays
ECJ-RVB1H681M
Capacitors - Capacitor Networks, Arrays ECJ-RVB1H681M
CAP ARRAY 680PF 50V X7R 1206

CAP ARRAY 680PF 50V X7R 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 57-ECJ-RVB1H681M 759996-ECJ-RVB1H681M ECJ-RVB1H681M
Product Name 680PF 50V Capacitor Capacitor Networks, Arrays - ECJ-RVB1H681M Capacitors - Capacitor Networks, Arrays
Configuration / Form Factor Leaded Capacitor
Capacitance Range 6.80E-4 microF 6.80E-4 microF 6.80E-4 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details