Panasonic Ceramic Capacitors - ECJ-GVB0J225K ECJ-GVB0J225K

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974957-ECJ-GVB0J225K Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2.0066 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 939.8 µm Composition: Ceramic Height: 850 µm Weight: 5.499807 mg Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974957-ECJ-GVB0J225K Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2.0066 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 939.8 µm Composition: Ceramic Height: 850 µm Weight: 5.499807 mg Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-GVB0J225K - 974957-ECJ-GVB0J225K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-GVB0J225K
974957-ECJ-GVB0J225K
Ceramic Capacitors - ECJ-GVB0J225K 974957-ECJ-GVB0J225K
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974957-ECJ-GVB0J225K Termination: SMD/SMT Voltage Rating: 6.3 V Length: 2.0066 mm Mounting: SMD (SMT) Capacitance: 2.2 µF Tolerance: 10 % Thickness: 939.8 µm Composition: Ceramic Height: 850 µm Weight: 5.499807 mg Width: 1.2446 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974957-ECJ-GVB0J225K
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 2.0066 mm
Mounting: SMD (SMT)
Capacitance: 2.2 µF
Tolerance: 10 %
Thickness: 939.8 µm
Composition: Ceramic
Height: 850 µm
Weight: 5.499807 mg
Width: 1.2446 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now
Singapore, Singapore
2.2UF 6.3V Capacitor
60-ECJ-GVB0J225K
2.2UF 6.3V Capacitor 60-ECJ-GVB0J225K
CAP CER 2.2UF 6.3V X5R 0805 Product overview: ECJ-GVB0J225K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-GVB0J225K can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X5R 0805 Product overview: ECJ-GVB0J225K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-GVB0J225K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 974957-ECJ-GVB0J225K 60-ECJ-GVB0J225K
Product Name Ceramic Capacitors - ECJ-GVB0J225K 2.2UF 6.3V Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details