CAP CER 10UF 10V X5R 1210 Product overview: ECJ-4YB1A106K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-4YB1A106K can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 917779-ECJ-4YB1A106K
Series: ECJ
Operating Temperature Range: -55°C ~ 85°C
Features: 10 µF ±10% 10V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC2170TR, Q1371086-744, PCC2170CT, ECJ4YB1A106K, PCC2170DKR
CAP CER 10UF 10V X5R 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-ECJ-4YB1A106K | 917779-ECJ-4YB1A106K | ECJ-4YB1A106K |
| Product Name | 10UF 10V Capacitor | Ceramic Capacitors - ECJ-4YB1A106K | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | |
| WVDC | 10 volts | 10 volts |