Panasonic Ceramic Capacitors - ECJ-2VB1E473K ECJ-2VB1E473K

Description
Manufacturer: Panasonic Win Source Part Number: 870052-ECJ-2VB1E473K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1820CT-NDR, PCC1820DKR-NDR, PCC1820DKR, ECJ2VB1E473K, Q2335909C, PCC1820TR-NDR, PCC1820CT, PCC1820TR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870052-ECJ-2VB1E473K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1820CT-NDR, PCC1820DKR-NDR, PCC1820DKR, ECJ2VB1E473K, Q2335909C, PCC1820TR-NDR, PCC1820CT, PCC1820TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-2VB1E473K - 870052-ECJ-2VB1E473K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-2VB1E473K
870052-ECJ-2VB1E473K
Ceramic Capacitors - ECJ-2VB1E473K 870052-ECJ-2VB1E473K
Manufacturer: Panasonic Win Source Part Number: 870052-ECJ-2VB1E473K Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: PCC1820CT-NDR, PCC1820DKR-NDR, PCC1820DKR, ECJ2VB1E473K, Q2335909C, PCC1820TR-NDR, PCC1820CT, PCC1820TR

Manufacturer: Panasonic
Win Source Part Number: 870052-ECJ-2VB1E473K
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.047 µF ±10% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: PCC1820CT-NDR, PCC1820DKR-NDR, PCC1820DKR, ECJ2VB1E473K, Q2335909C, PCC1820TR-NDR, PCC1820CT, PCC1820TR

Buy Now Datasheet
Singapore, Singapore
0.047UF 25V Capacitor
60-ECJ-2VB1E473K
0.047UF 25V Capacitor 60-ECJ-2VB1E473K
CAP CER 0.047UF 25V X7R 0805 Product overview: ECJ-2VB1E473K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1E473K can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 25V X7R 0805 Product overview: ECJ-2VB1E473K from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-2VB1E473K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 870052-ECJ-2VB1E473K 60-ECJ-2VB1E473K
Product Name Ceramic Capacitors - ECJ-2VB1E473K 0.047UF 25V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers