Win Source Part Number: 1129917-ECJ-1VC1H820
Category: Capacitors>Ceramic Capacitors
Series: ECJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 82 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): -ECJ-1VC1H820J; ECJ1VC1H820J;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Panasonic Electronic Components
Other Names: ECUV1H820JCV,PCC820A
Base Product Number: ECJ-1VC
Product Status: Obsolete
CAP CER 82PF 50V C0G/NP0 0603 Product overview: ECJ-1VC1H820J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VC1H820J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1129917-ECJ-1VC1H820J | 60-ECJ-1VC1H820J |
| Product Name | Capacitors - Ceramic Capacitors | 82PF 50V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 8.20E-5 microF | 8.20E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |