Panasonic Ceramic Capacitors - ECJ-1VC1H0R5C ECJ-1VC1H0R5C

Description
Manufacturer: Panasonic Win Source Part Number: 917772-ECJ-1VC1H0R5C Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: ECUV1H0R5CCV, PCC0R5CVTR-NDR, PCC0R5CVDKR-NDR, PCC0R5CV, Q3270547I, PCC0R5CVCT, PCC0R5CVTR, ECJ1VC1H0R5C, PCC0R5CVCT-NDR, ECU-V1H0R5CCV, PCC0R5CVDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917772-ECJ-1VC1H0R5C Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: ECUV1H0R5CCV, PCC0R5CVTR-NDR, PCC0R5CVDKR-NDR, PCC0R5CV, Q3270547I, PCC0R5CVCT, PCC0R5CVTR, ECJ1VC1H0R5C, PCC0R5CVCT-NDR, ECU-V1H0R5CCV, PCC0R5CVDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - ECJ-1VC1H0R5C - 917772-ECJ-1VC1H0R5C - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - ECJ-1VC1H0R5C
917772-ECJ-1VC1H0R5C
Ceramic Capacitors - ECJ-1VC1H0R5C 917772-ECJ-1VC1H0R5C
Manufacturer: Panasonic Win Source Part Number: 917772-ECJ-1VC1H0R5C Series: ECJ Operating Temperature Range: -55°C ~ 125°C Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: ECUV1H0R5CCV, PCC0R5CVTR-NDR, PCC0R5CVDKR-NDR, PCC0R5CV, Q3270547I, PCC0R5CVCT, PCC0R5CVTR, ECJ1VC1H0R5C, PCC0R5CVCT-NDR, ECU-V1H0R5CCV, PCC0R5CVDKR

Manufacturer: Panasonic
Win Source Part Number: 917772-ECJ-1VC1H0R5C
Series: ECJ
Operating Temperature Range: -55°C ~ 125°C
Features: 0.5 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: ECUV1H0R5CCV, PCC0R5CVTR-NDR, PCC0R5CVDKR-NDR, PCC0R5CV, Q3270547I, PCC0R5CVCT, PCC0R5CVTR, ECJ1VC1H0R5C, PCC0R5CVCT-NDR, ECU-V1H0R5CCV, PCC0R5CVDKR

Buy Now Datasheet
Singapore, Singapore
0.5PF 50V Capacitor
60-ECJ-1VC1H0R5C
0.5PF 50V Capacitor 60-ECJ-1VC1H0R5C
CAP CER 0.5PF 50V C0G/NP0 0603 Product overview: ECJ-1VC1H0R5C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VC1H0R5C can be used for catalog matching and distributor lookup.

CAP CER 0.5PF 50V C0G/NP0 0603 Product overview: ECJ-1VC1H0R5C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.5PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VC1H0R5C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 917772-ECJ-1VC1H0R5C 60-ECJ-1VC1H0R5C
Product Name Ceramic Capacitors - ECJ-1VC1H0R5C 0.5PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers