Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331290-ECJ-1VC1H030
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 3 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
HTSUS: 8532.24.0020
Other Part Number: PCC030CV,PCC030CVCT,
Base Product Number: ECJ-1VC
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
CAP CER 3PF 50V C0G/NP0 0603 Product overview: ECJ-1VC1H030C from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-1VC1H030C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1331290-ECJ-1VC1H030C | 60-ECJ-1VC1H030C |
| Product Name | Capacitors - Ceramic Capacitors | 3PF 50V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.00E-6 microF | 3.00E-6 microF |
| WVDC | 50 volts | 50 volts |