Panasonic Capacitors - Ceramic Capacitors ECJ-0EC1H120J

Description
Win Source Part Number: 1204053-ECJ-0EC1H120 J Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H120J; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: PCC120CQDKR-NDR,Q787 289A,PCC120CQCT-NDR, ECU-E1H120JCQ,PCC120 CQDKR,PCC120CQTR-NDR ,PCC120CQTR,PCC120CQ CT,ECJ0EC1H120J,ECUE 1H120JCQ Base Product Number: ECJ-0EC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1204053-ECJ-0EC1H120 J Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H120J; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: PCC120CQDKR-NDR,Q787 289A,PCC120CQCT-NDR, ECU-E1H120JCQ,PCC120 CQDKR,PCC120CQTR-NDR ,PCC120CQTR,PCC120CQ CT,ECJ0EC1H120J,ECUE 1H120JCQ Base Product Number: ECJ-0EC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1204053-ECJ-0EC1H120J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1204053-ECJ-0EC1H120J
Capacitors - Ceramic Capacitors 1204053-ECJ-0EC1H120J
Win Source Part Number: 1204053-ECJ-0EC1H120 J Category: Capacitors>Ceramic Capacitors Series: ECJ Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 12 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): ECJ0EC1H120J; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Panasonic Electronic Components Other Names: PCC120CQDKR-NDR,Q787 289A,PCC120CQCT-NDR, ECU-E1H120JCQ,PCC120 CQDKR,PCC120CQTR-NDR ,PCC120CQTR,PCC120CQ CT,ECJ0EC1H120J,ECUE 1H120JCQ Base Product Number: ECJ-0EC Product Status: Obsolete

Win Source Part Number: 1204053-ECJ-0EC1H120J
Category: Capacitors>Ceramic Capacitors
Series: ECJ
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 12 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): ECJ0EC1H120J;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Panasonic Electronic Components
Other Names: PCC120CQDKR-NDR,Q787289A,PCC120CQCT-NDR,ECU-E1H120JCQ,PCC120CQDKR,PCC120CQTR-NDR,PCC120CQTR,PCC120CQCT,ECJ0EC1H120J,ECUE1H120JCQ
Base Product Number: ECJ-0EC
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
12PF 50V Capacitor
60-ECJ-0EC1H120J
12PF 50V Capacitor 60-ECJ-0EC1H120J
CAP CER 12PF 50V C0G/NP0 0402 Product overview: ECJ-0EC1H120J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EC1H120J can be used for catalog matching and distributor lookup.

CAP CER 12PF 50V C0G/NP0 0402 Product overview: ECJ-0EC1H120J from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ECJ-0EC1H120J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1204053-ECJ-0EC1H120J 60-ECJ-0EC1H120J
Product Name Capacitors - Ceramic Capacitors 12PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-5 microF 1.20E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details