Panasonic 0.0082uF 50V Capacitor ECHU1H822JB5

Description
Cap Film 0.0082uF 50V PPS 5% (3.2 X 1.6 X 1mm) Stacked 125°C T/R Product overview: ECHU1H822JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H822JB5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Film 0.0082uF 50V PPS 5% (3.2 X 1.6 X 1mm) Stacked 125°C T/R Product overview: ECHU1H822JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H822JB5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0082uF 50V Capacitor
62-ECHU1H822JB5
0.0082uF 50V Capacitor 62-ECHU1H822JB5
Cap Film 0.0082uF 50V PPS 5% (3.2 X 1.6 X 1mm) Stacked 125°C T/R Product overview: ECHU1H822JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H822JB5 can be used for catalog matching and distributor lookup.

Cap Film 0.0082uF 50V PPS 5% (3.2 X 1.6 X 1mm) Stacked 125°C T/R Product overview: ECHU1H822JB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0082uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0082uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H822JB5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1H822JB5 - 738031-ECHU1H822JB5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H822JB5
738031-ECHU1H822JB5
Film Capacitors - ECHU1H822JB5 738031-ECHU1H822JB5
Manufacturer: Panasonic Win Source Part Number: 738031-ECHU1H822JB5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 1206C Reference Date Code: 2009+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738031-ECHU1H822JB5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 1206C
Reference Date Code: 2009+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECHU1H822JB5 738031-ECHU1H822JB5
Product Name 0.0082uF 50V Capacitor Film Capacitors - ECHU1H822JB5
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details