Panasonic SMD 50V 0.00082uF Capacitor ECHU1H821GX5

Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.00082uF, Surface Mount, 0805, CHIP Product overview: ECHU1H821GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.00082uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.00082uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H821GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.00082uF, Surface Mount, 0805, CHIP Product overview: ECHU1H821GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.00082uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.00082uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H821GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.00082uF Capacitor
62-ECHU1H821GX5
SMD 50V 0.00082uF Capacitor 62-ECHU1H821GX5
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.00082uF, Surface Mount, 0805, CHIP Product overview: ECHU1H821GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.00082uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.00082uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H821GX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.00082uF, Surface Mount, 0805, CHIP Product overview: ECHU1H821GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.00082uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.00082uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H821GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1H821GX5 - 1170678-ECHU1H821GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H821GX5
1170678-ECHU1H821GX5
Film Capacitors - ECHU1H821GX5 1170678-ECHU1H821GX5
Manufacturer: Panasonic Win Source Part Number: 1170678-ECHU1H821GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170678-ECHU1H821GX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 820Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic - 62W6463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
62W6463
Cap, 820Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic 62W6463
CAP, 820PF, 50V, 2%, PPS, 0805, SMD; Capacitance:820pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 820PF, 50V, 2%, PPS, 0805, SMD; Capacitance:820pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 820Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic
47AC4504
Cap, 820Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic 47AC4504
CAP, 820PF, 50V, 2%, PPS, 0805; Capacitance:820pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 820PF, 50V, 2%, PPS, 0805; Capacitance:820pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-ECHU1H821GX5 1170678-ECHU1H821GX5 62W6463
Product Name SMD 50V 0.00082uF Capacitor Film Capacitors - ECHU1H821GX5 Cap, 820Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 820 microF 8.20E-4 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers