CAP, 470PF, 50V, 5%, PPS, 0805, SMD; Capacitance:470pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
CAP, 470PF, 50V, 5%, PPS, 0805; Capacitance:470pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
±5% 50V 470pF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS
±5% 50V 470pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
| Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 62W6453 | ECHU1H471JX5 | ECHU1H471JX5 |
| Product Name | Cap, 470Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic | Capacitors >> Film Capacitors | Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Electrostatic Capacitors | PPS (Polyphenylene Sulphide) | Metallized Polyphenylene Sulfide (PPS) | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |