CAP, 3900PF, 50V, 2%, PPS, 1206, SMD; Capacitance:3900pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62W6449 |
| Product Name | Cap, 3900Pf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | PPS (Polyphenylene Sulphide) |
| Capacitance Range | 0.0039 microF |