Panasonic Film Capacitors ECHU1H332GX5

Description
Film capacitor, SMD,3.3nF 50V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,3.3nF 50V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4147254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147254
Film Capacitors 4147254
Film capacitor, SMD,3.3nF 50V 2%

Film capacitor, SMD,3.3nF 50V 2%

Supplier's Site
Film Capacitors - 4147254P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147254P
Film Capacitors 4147254P
Film capacitor, SMD,3.3nF 50V 2%

Film capacitor, SMD,3.3nF 50V 2%

Supplier's Site
Film Capacitors - 9203166 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203166
Film Capacitors 9203166
Film Capacitor, SMD,3.3nF 50V 2%

Film Capacitor, SMD,3.3nF 50V 2%

Supplier's Site
Cap, 3300Pf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic - 62W6445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic
62W6445
Cap, 3300Pf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic 62W6445
CAP, 3300PF, 50V, 2%, PPS, 1206, SMD; Capacitance:3300pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 3300PF, 50V, 2%, PPS, 1206, SMD; Capacitance:3300pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3300Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4494 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic
47AC4494
Cap, 3300Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic 47AC4494
CAP, 3300PF, 50V, 2%, PPS, 1206; Capacitance:3300pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 3300PF, 50V, 2%, PPS, 1206; Capacitance:3300pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4147254 4147254P 62W6445
Product Name Film Capacitors Film Capacitors Cap, 3300Pf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details