Film capacitor, SMD,2.7nF 50V 2%
Film capacitor, SMD,2.7nF 50V 2%
Film capacitor, SMD,2.7nF 50V 2%
CAP, 2700PF, 50V, 2%, PPS, 0805, SMD; Capacitance:2700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
CAP, 2700PF, 50V, 2%, PPS, 0805; Capacitance:2700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 6225306 | 6225306P | 62W6442 |
| Product Name | Film Capacitors | Film Capacitors | Cap, 2700Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Applications | Automotive | Automotive | |
| RoHS Compliant | Yes | Yes | Yes |
| Operating Temperature | 125 C (257 F) |